Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package TSOP
Density 2 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 244.1 kB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 50 mA
Number of Pins 48
Number of Words 256000
Operating Supply Voltage 5 V
RoHS Compliant
Sync/Async Asynchronous
Win Source Part Number 1044632-AM29F200BB-90EF
Categories Flash
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-90EF CAD Model

Description

The AM29F200BB-90EF is a NOR Flash memory device belonging to the Flash category.

  • Mounting: SMD (SMT)
  • Operating Voltage: 5V
  • Memory Size: 244.1kB
  • Words: 256000
  • Interface: parallel
  • Access Time: 90ns
  • Density: 2Mb
  • Pins: 48
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • RoHS: compliant
  • Supply Current: 50mA

You May Also Be Interested in

Winbond Electronics
64M-bit Serial Flash Memory 1.8V 104MHz
Lowest to $2.9771
ECAD model for W25Q64FWSIG
Kioxia America, Inc.
eMMC Flash Memory 32GB 153-WFBGA
Lowest to $8.9313
ECAD model for THGBM5G5A1JBAI
Infineon Technologies
512Mb Serial Flash Memory 1.8V 133MHz 16-SOIC
Lowest to $9.8245
ECAD model for S25FS512SAGMFI01
Winbond Electronics
64M-bit Serial Flash Memory 3.0V 133MHz
Lowest to $0.3335
ECAD model for W25Q64JVIQ
Infineon Technologies
256Mb Serial Flash Memory 3.0V 133MHz 16-SOIC
Lowest to $5.0611
ECAD model for S25FL256SAGMFIR0
Kioxia America, Inc.
eMMC Flash Memory 128GB 153-WFBGA
Lowest to $118.3207
ECAD model for THGAMRT0T43BAI
Micron Technology Inc.
128Mb Serial Flash Memory 3V 108MHz VDFPN8
Lowest to $17.2672
ECAD model for N25Q128A13BF840
Infineon Technologies
8Gb NAND Flash Memory BGA-63
Lowest to $17.8626
ECAD model for S34ML08G101BHI00
Zetta
64Mb Serial Flash Memory 104MHz 8-SOIC
Lowest to $0.3603
ECAD model for ZB25VQ64ASIG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,708 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention