Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1021458-AM9060CDC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM9060CDC CAD Model

Description

The AM9060CDC, manufactured by AMD, is a high-speed static RAM (SRAM) designed for use in cache memory, buffer memory, and other high-performance memory applications. This SRAM offers fast access times and low power consumption, making it suitable for a wide range of computing and embedded systems.

Applications

  • Cache Memory
  • Buffer Memory
  • High-Performance Computing Systems
  • Embedded Systems
  • Digital Signal Processing (DSP)

Features

  • High-speed Static RAM (SRAM)
  • Fast Access Times
  • Low Power Consumption
  • TTL Compatibility
  • Three-State Outputs
  • Available in various package options

Benefits

  • Improved system performance with fast access times
  • Reduced power consumption for energy-sensitive applications
  • Easy integration with TTL-based systems
  • Flexible interface with three-state outputs
  • Enhanced system reliability with stable memory storage
  • Optimized for high-performance memory applications

Additional Details

The AM9060CDC operates on a +5V power supply and is available in various package options to suit different application requirements. Its fast access times enable rapid data retrieval and storage, improving overall system performance. The low power consumption makes it suitable for portable and battery-powered devices. TTL compatibility simplifies integration with existing logic circuits. The three-state outputs allow for easy memory expansion and bus sharing.

This SRAM is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in demanding environments. Its stable memory storage ensures data integrity and reduces the risk of data loss. The combination of high speed and low power consumption makes it an ideal choice for a wide range of high-performance memory applications.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
Infineon Technologies
Need more? Email Us
ECAD model for B59233
EPCOS (TDK)
Need more? Email Us
ECAD model for B30122-D1006Q412
EPCOS (TDK)
Epcos 10kOhms 60mW Measurement NTC Thermistor; 15s; 2.41 (Dia.) x 6.5mm
Need more? Email Us
ECAD model for B57861S0103J40
Microchip Technology
Need more? Email Us
ECAD model for AT80C52X2MX
MDD
Schottky Barrier Diode
Need more? Email Us
ECAD model for B5817W-SJ
Sony
Need more? Email Us
ECAD model for B30-600853000282718
Dell
Need more? Email Us
ECAD model for B58-552955000382214
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention