The B30122-D1006Q412 is a film capacitor manufactured by EPCOS, a TDK Group Company. EPCOS is well known for its high-quality passive electronic components, including capacitors, inductors, and ferrites. Film capacitors are commonly used in a wide range of electronic circuits for their stability, reliability, and performance characteristics.
Applications
- Power supplies
- Lighting ballasts
- Motor control circuits
- Audio equipment
- Renewable energy systems (solar inverters, wind turbines)
Features
- Capacitance value: Specified in microfarads (µF) or picofarads (pF).
- Voltage rating: Maximum voltage the capacitor can withstand.
- Tolerance: The allowable deviation from the nominal capacitance value.
- Temperature coefficient: How much the capacitance changes with temperature.
- Operating temperature range: The range of temperatures the capacitor can operate within.
- Construction: Typically polypropylene or polyester film.
- Termination style: Radial or axial leads for through-hole mounting.
Benefits
- High reliability and long operating life.
- Excellent stability over time and temperature.
- Low ESR (Equivalent Series Resistance) for efficient operation.
- High ripple current capability.
- Self-healing properties in some types of film capacitors.
Additional Details
Film capacitors are often preferred over other types of capacitors (e.g., electrolytic or ceramic) in applications requiring high performance and stability. The B30122-D1006Q412 film capacitor is likely designed for specific voltage and capacitance requirements. EPCOS provides detailed datasheets for their capacitors, which include information on the capacitance value, voltage rating, tolerance, temperature coefficient, operating temperature range, ESR, and other important specifications.
When selecting a film capacitor, it's important to consider the operating voltage, capacitance requirements, temperature range, and ripple current. The capacitor should be properly derated to ensure reliable operation over its intended lifetime. Also, proper soldering techniques should be used to avoid damaging the capacitor during assembly.