The 5P49V5901A772NLGI is a high-performance VersaClock 5 programmable clock generator from Renesas Electronics America. It's designed for demanding applications requiring precise and flexible clock generation. This device offers exceptional jitter performance and a wide frequency range, making it suitable for various communication, networking, and industrial applications. It provides multiple output clocks, each independently configurable for frequency and format, allowing for a highly customized clocking solution.
Applications
- Networking equipment (routers, switches)
- Data centers
- Industrial automation
- Test and measurement equipment
- Broadcast video systems
Features
- High-performance clock generator
- VersaClock 5 family
- Multiple independent clock outputs
- Programmable frequency and output format for each output
- Low jitter performance
- Wide frequency range
- I2C or SPI interface for configuration
- Small form factor package
Benefits
- Provides a flexible and customizable clocking solution
- Reduces system complexity by integrating multiple clock functions into a single device
- Improves system performance with low jitter clocks
- Simplifies design with easy configuration through I2C or SPI
- Saves board space with a small form factor package
Additional Details
The 5P49V5901A772NLGI operates from a supply voltage typically in the range of 1.8V to 3.3V. It supports various output formats, including LVPECL, LVDS, HCSL, and CMOS, offering compatibility with a wide range of downstream devices. The device's programmable features include output frequency, output format, and output enable/disable. The I2C or SPI interface allows for in-system programming and configuration, enabling dynamic adjustment of clock parameters during operation. Internal loop filter components contribute to minimizing external components and further simplifying design. It is often utilized to provide stable and reliable clock signals for critical high-speed data transmission and processing applications. The device's low phase noise characteristics ensure signal integrity and minimize bit error rates in high-speed communication links. Its compact package size and low power consumption make it suitable for integration into space-constrained and power-sensitive applications.