The SKY77415-19 is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc. It's designed for use in multimode multiband (MMMB) cellular handsets supporting GSM, GPRS, EDGE, UMTS, and LTE technologies. This PAM provides efficient and reliable amplification of the RF signal transmitted from the mobile device, ensuring strong and clear communication across various network standards.
Applications
- GSM/GPRS/EDGE mobile phones
- UMTS/HSPA mobile phones
- LTE mobile phones
- Multi-mode, multi-band cellular handsets
Features
- Multi-band operation
- High efficiency
- Integrated power control
- Small form factor
- GSM/GPRS/EDGE, UMTS, and LTE support
- 3G/4G compatibility
Benefits
- Supports a wide range of cellular frequencies for global compatibility
- Maximizes battery life due to high efficiency
- Ensures stable and reliable output power levels
- Reduces board space requirements in mobile devices
- Enables seamless operation across different network technologies
- Provides 3G and 4G connectivity
Additional Details
The SKY77415-19 supports multiple frequency bands commonly used in GSM, GPRS, EDGE, UMTS, and LTE networks. The high efficiency of the PAM reduces power consumption, extending battery life in mobile devices. The integrated power control circuitry ensures stable and reliable output power levels, even under varying operating conditions. The small form factor minimizes the footprint of the PAM on the printed circuit board (PCB). The module is compatible with both 3G and 4G cellular technologies, enabling seamless connectivity across different network generations. It is typically packaged in a small, surface-mount module for easy integration into mobile phone designs. The operating voltage range is typically between 3.2V and 4.5V. The device complies with various regulatory standards for cellular communication. The PAM provides a robust and reliable solution for amplifying RF signals in mobile devices, ensuring clear and consistent communication quality. It integrates multiple components into a single module, simplifying the design and manufacturing process. The module is carefully characterized and tested to ensure optimal performance in a wide range of operating conditions.