EN
  • EN
  • DE

AMPAL16LD8DC

Part No AMPAL16LD8DC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1224295-AMPAL16LD8DC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMPAL16LD8DC CAD Model

Description

The AMPAL16LD8DC is a Programmable Array Logic (PAL) device manufactured by AMD. It's a versatile component used for implementing custom logic functions in various digital systems. This device is particularly useful in applications requiring combinatorial logic, decoding, and address decoding.

Applications

  • Address decoding in memory systems
  • Peripheral device selection
  • Combinatorial logic functions implementation
  • Code converters
  • State machine implementation (simple state machines)

Features

  • Low Power Consumption: Designed for minimal power usage in operation.
  • Programmable Logic: Allows users to configure the device to implement specific logic functions.
  • TTL Compatible: Compatible with standard Transistor-Transistor Logic (TTL) voltage levels.
  • Fast Propagation Delay: Offers quick response times for logic operations.
  • Security Features: Includes security bits to protect the programmed logic from unauthorized access.
  • 10 Inputs and 8 Outputs: Provides sufficient I/O pins for a variety of logic applications.

Benefits

  • Flexibility: Programmable nature allows for easy adaptation to different design requirements.
  • Reduced Component Count: Integrates multiple logic gates into a single chip, reducing the number of discrete components on a PCB.
  • Simplified Design: Simplifies the design process by allowing complex logic functions to be implemented with a single device.
  • Improved Performance: Offers faster switching speeds compared to discrete logic gates.
  • Enhanced Reliability: Fewer components lead to higher system reliability.
  • Cost-Effective: Can be more cost-effective than implementing the same logic functions with discrete components.

Additional Details

The AMPAL16LD8DC is typically programmed using a PAL programmer. Once programmed, the device retains its configuration until reprogrammed. The device operates within a specific voltage and temperature range as specified in the datasheet. It is crucial to consult the datasheet for precise electrical characteristics, timing specifications, and programming instructions. This device can be found in various package types, including DIP and PLCC. The specific package may affect its thermal characteristics and mounting requirements.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Freescale Semiconductor - NXP
Need more? Email Us
Matsuo
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Lowest to $134.3284
GE Critical Power
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess