EN
  • EN
  • DE

FD837EWMHKBOX

Part No FD837EWMHKBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-8370E 4.3GHz AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952892-FD837EWMHKBOX
Series *
Ultra Librarian 3D Model Ultra Librarian FD837EWMHKBOX CAD Model

Description

The FD837EWMHKBOX is an AMD FX-8370 Eight-Core processor. This high-performance CPU is designed for desktop computers and offers excellent performance for demanding tasks such as gaming, content creation, and multitasking. It belongs to the AMD FX series, known for its unlocked multipliers, making it suitable for overclocking enthusiasts.

Applications

  • High-End Gaming: Used in high-performance gaming PCs to deliver smooth frame rates and immersive experiences.
  • Professional Content Creation: Employed in video editing, 3D rendering, and graphic design workstations.
  • Advanced Multitasking: Ideal for users who frequently run multiple resource-intensive applications simultaneously.
  • Virtualization: Suitable for running virtual machines and server applications.
  • Demanding Workloads: Used in applications requiring significant processing power, such as scientific simulations.

Features

  • Eight Cores: Features eight physical cores for exceptional parallel processing capabilities.
  • Unlocked Multiplier: Allows for easy and flexible overclocking to maximize performance.
  • AMD Turbo Core Technology: Dynamically adjusts clock speed based on workload to optimize performance and energy efficiency.
  • Socket AM3+: Compatible with motherboards using the AM3+ socket, providing upgrade options.
  • Integrated Memory Controller: Supports DDR3 memory for high-bandwidth memory access.

Benefits

  • Exceptional Multitasking Performance: Eight cores significantly improve performance in multitasking and multi-threaded applications.
  • Enhanced Gaming Experience: Delivers smooth and responsive gaming performance, even in demanding titles.
  • Accelerated Content Creation: Speeds up content creation tasks, such as video encoding and 3D rendering.
  • Overclocking Capabilities: Unlocked multiplier allows for significant performance gains through overclocking.
  • Reliable Performance: Provides stable and reliable performance under heavy workloads.

Additional Details

The FD837EWMHKBOX has a base clock speed of 4.0 GHz and can boost up to 4.3 GHz with AMD Turbo Core Technology. It has a TDP (Thermal Design Power) of 125W. It supports DDR3 memory up to 1866 MHz. The processor requires a compatible AM3+ motherboard. A high-performance CPU cooler is recommended, especially when overclocking, to maintain optimal operating temperatures. A dedicated graphics card is necessary for gaming and other graphics-intensive applications. This processor is an excellent choice for users seeking top-tier performance for demanding tasks.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess