Products specifications Report Issue?

Case / Package FCBGA
Frequency 1.4 GHz
Max Operating Temperature 90 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Schedule B 8473300002
Win Source Part Number 1144152-GET48NGBB22GTE
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GET48NGBB22GTE CAD Model

Description

The AMD 1144152-GET48NGBB22GTE is a custom part designed for use in electronic devices that require high performance.

  • Frequency: 1.4 GHz
  • Popularity: Medium
  • RoHS Compliant: Yes
  • Case/Package: FCBGA
  • Mounting: Surface Mount
  • Radiation Hardening: No
  • Schedule B: 8473300002
  • Maximum Operating Temperature: 90 °C

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for IDT29FCT52ATDB
Qimonda
Need more? Email Us
ECAD model for HYB18T256161BF-28
Hirose Electric Co Ltd
CONN HEADER VERT 30POS 2.54MM / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HIF3H-30PB-2.54DSA(61)
Broadcom Limited
OPTOISO 1.5KV GATE DRVR 8SMDGW / 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-SMD Gull Wing
Lowest to $239.3264
ECAD model for HCPL-5120-300
LEM
new, original packaged
Lowest to $12.0029
ECAD model for HAS100-S/SP50
Broadcom Limited
OPTOISO 1.5KV TRANS W/BASE 8DIP / Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-DIP
Lowest to $189.4738
ECAD model for HCPL-5530
Intel
Need more? Email Us
ECAD model for EP1800JMB
Sensata-Crydom
MODULE SCR/DIODE 90A 600VAC / SCR Module 1.6 kV Series Connection - All SCRs Chassis Mount Module
Need more? Email Us
ECAD model for F1892SD1600
Cypress Semiconductor Corp
CLOCK GENERATOR, 166MHZ, CMOS / Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IMISM561BZ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention