Products specifications Report Issue?

Win Source Part Number 1078387-MD8286DE
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8286DE CAD Model

Description

The MD8286DE is an OEM part from AMD. It is a low-popularity product with a relatively low supply and demand status.

You May Also Be Interested in

Multicomp
Varistor, Multilayer, 30Vac, Voltage Rating Vac 30V Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M380AGT
Multicomp
Res, 2K32, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2321BTL
Multicomp
Res, 232R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2320BTL
Multicomp
Res Precision Thin Film 0603 7.5k Ohm 0.1% 1/10W ±25ppm/°C Ceramic T/R
Need more? Email Us
ECAD model for MCWF06R7501BTL
Multicomp
Res General Purpose Thick Film 0402 4.3k Ohm 1% 1/16W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWR04X4301FTL
TE Connectivity
I/O CONN / 10 Position Rectangular Insert Connector Solder
Need more? Email Us
ECAD model for MTCB1X-106-XXX
Multicomp
Res Precision Thin Film 0805 750k Ohm 0.1% 1/10W ±25ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWF08U7503BTL
EMC
Attenuator, Thermopad, 0 - 18 GHz, 6dB, 0.007 TCA, 0.2W Power Handling, Alumina, RoHS
Need more? Email Us
ECAD model for MTVA0600N07F
Freescale Semiconductor - NXP
3-ch, 3-input, 2-V to 6-V AND gates 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC11DR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention