EN
  • EN
  • DE

OS2374PAL4DGI

Part No OS2374PAL4DGI
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Opteron 2374 HE Quad-Core 2.2GHz Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952779-OS2374PAL4DGI
Series *
Ultra Librarian 3D Model Ultra Librarian OS2374PAL4DGI CAD Model

Description

The AMD Opteron OS2374PAL4DGI is a quad-core server processor designed for demanding workloads and virtualization. As part of the Opteron 2300 series, it offers a balance of performance, power efficiency, and scalability, making it well-suited for a variety of server applications. This processor is intended for dual-processor (2P) server configurations.

Applications

  • Virtualization
  • Database servers
  • Web servers
  • Application servers
  • Cloud computing
  • High-performance computing (HPC)

Features

  • Quad-core architecture
  • AMD64 technology
  • Integrated DDR2 memory controller
  • HyperTransport technology
  • PowerNow! technology for power management

Benefits

  • Improved performance for multi-threaded applications
  • Enhanced virtualization capabilities
  • Reduced power consumption compared to previous generations
  • Increased server density
  • Reliable performance for enterprise environments

Additional Details

The OS2374PAL4DGI typically operates at a clock speed of 2.4 GHz. It utilizes Socket F (1207) and supports DDR2 memory. The TDP (Thermal Design Power) is approximately 95W. This processor incorporates AMD's PowerNow! technology, which dynamically adjusts the processor's frequency and voltage to optimize power consumption based on workload demands.

The quad-core design enables efficient handling of multiple tasks and threads, which is crucial for server environments running multiple virtual machines or demanding applications. The integrated memory controller reduces latency and improves memory bandwidth. HyperTransport technology provides a high-speed interconnect between the processor and other system components.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess