Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952487-OSA248FAA5BL
Series *
Ultra Librarian 3D Model Ultra Librarian OSA248FAA5BL CAD Model

Description

The AMD Opteron OSA248FAA5BL is a processor designed for server and workstation environments. It belongs to the Opteron 200 series, known for its robust performance and reliability in demanding computing tasks.

Overview: The OSA248FAA5BL is a single-core processor with a clock speed of 2.2 GHz. It is designed to deliver enhanced performance and efficiency for server applications. It supports DDR memory and features integrated HyperTransport links for inter-processor communication in multi-processor systems.

Applications:

  • File Servers: Suitable for managing and distributing files across a network.
  • Web Servers: Can handle web traffic and serve content efficiently.
  • Database Servers: Capable of running database management systems, providing sufficient processing power for data operations.
  • Workstations: Ideal for professional workstations requiring stable and reliable performance.

Features:

  • Single Core: Delivers reliable processing power for various server and workstation tasks.
  • 2.2 GHz Clock Speed: Provides a balance between performance and power consumption.
  • DDR Memory Support: Supports DDR memory for fast data access.
  • HyperTransport Technology: Enables high-bandwidth communication between processors in multi-processor systems.
  • Socket 940: Designed for use with motherboards equipped with Socket 940.

Benefits:

  • Reliable Performance: Designed for continuous operation in demanding environments.
  • Enhanced Efficiency: Provides a balance between processing power and energy consumption.
  • Scalability: Can be used in multi-processor configurations to increase processing power.
  • Stable Operation: Ensures stable performance for critical server and workstation applications.

Additional Details:

The OSA248FAA5BL operates with a thermal design power (TDP) suitable for server environments. It includes features to improve power efficiency, helping to reduce energy consumption and operating costs. The processor is designed to work with specific chipsets and memory configurations to ensure optimal performance and stability. Further details can be found in the official AMD documentation for the Opteron 200 series.

You May Also Be Interested in

Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $16.8798
ECAD model for LPC1763FBD100K
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention