Products specifications

Win Source Part Number 1009821-PAL16L8A-2CJ
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16L8A-2CJ CAD Model

Description

The PAL16L8A-2CJ is a Programmable Array Logic (PAL) device manufactured by AMD. It is a commonly used integrated circuit designed for implementing custom logic functions. PAL devices offer a flexible and efficient way to create digital circuits by allowing designers to configure the internal connections to achieve specific boolean equations.

Applications

  • Address Decoders: Used to decode memory addresses in microprocessor-based systems.
  • State Machines: Implements state transition logic in sequential circuits.
  • Combinatorial Logic Circuits: Replaces discrete logic gates in various digital circuits.
  • Peripheral Controllers: Controls the operation of peripheral devices.
  • Timing and Control Circuits: Generates timing signals and control signals for various applications.

Features

  • Programmable AND Array: Features a programmable AND array followed by a fixed OR array.
  • 16 Inputs: Accepts up to 16 input signals.
  • 8 Outputs: Provides 8 output signals, each with a dedicated output enable.
  • Low Power Consumption: Operates with relatively low power consumption.
  • Fast Propagation Delay: Offers fast propagation delay for high-speed operation.

Benefits

  • Flexibility: Allows designers to implement custom logic functions without the need for discrete logic gates.
  • Reduced Chip Count: Integrates multiple logic functions into a single chip, reducing the overall chip count.
  • Simplified Design: Simplifies the design process by allowing designers to define the logic functions using boolean equations.
  • Improved Performance: Offers improved performance compared to discrete logic gates due to reduced propagation delay.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Additional Details

The PAL16L8A-2CJ is typically programmed using a PAL programmer. The '16' in the name indicates the number of inputs, 'L' indicates active low outputs, '8' indicates the number of outputs, and 'A' represents the architecture or speed grade. This device is commonly available in a 20-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The propagation delay, often a critical parameter, can range from 10ns to 25ns depending on the specific speed grade. The device operates on a 5V power supply. Detailed datasheets provide information on programming procedures, pin configurations, and electrical characteristics. Common applications include legacy systems, industrial control, and educational purposes where programmable logic is required.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0218
ECAD model for RK7002GZ5T116
NXP / Nexperia
Need more? Email Us
ECAD model for PCF1859WP
Richtek USA Inc.
French Electronic Distributor since 1988
Lowest to $1.8278
ECAD model for RT5033WSC
Realtek
new, original packaged
Lowest to $5.4849
ECAD model for RTD2487T-CG
Vishay
Lowest to $0.7321
ECAD model for PTCZL04H900EBE017
Nexperia USA Inc.
MOSFET N-CH 30V 10A DFN2020MD-6 / N-Channel 30 V 10A (Ta) 1.8W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
Lowest to $0.2487
ECAD model for PMPB10ENZ
Analog Devices Inc.
Lowest to $62.4000
ECAD model for PE333653
Kamaya Inc.
Need more? Email Us
ECAD model for RMC1/20-681JPA15
Realtek
REALTEK 2021+RoHS
Lowest to $35.4546
ECAD model for RTL8125B-CG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention