Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 112 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 267675-PAL16R4BCN
Ultra Librarian 3D Model Ultra Librarian PAL16R4BCN CAD Model

Description

The AMD PAL16R4BCN is an integrated circuit (IC) belonging to the category of programmable logic devices (PLDs).

  • Application: Designed for embedded applications
  • Package: Bulk
  • Standard Package Size: 112 pieces
  • Programmable: Not verified
  • ECCN: EAR99
  • Moisture Sensitivity Level (MSL): 3, withstands 168 hours of exposure
  • Status: Active
  • Manufacturer: AMD

You May Also Be Interested in

Microchip Technology
IC PLD EE 15NS HIGH PERF 24-SOIC
Need more? Email Us
ECAD model for ATF22V10B-15SC
Microchip Technology
EE PLD, 15NS, PAL-TYPE, CMOS
Need more? Email Us
ECAD model for ATF22V10CZ-15PI
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $6.5194
ECAD model for ATF22V10C-10JI
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
ECAD model for ATF16V8CZ-15XC
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
ECAD model for TIBPAL20L8-15CNL
Microchip Technology
IC PLD 10MC 15NS 24TSSOP
Need more? Email Us
ECAD model for ATF22LV10C-15XC
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
ECAD model for TICPAL22V10Z-25CNT
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
ECAD model for PAL22V10Z-25CJTL
Microchip Technology
IC PLD 8MC 10NS 20DIP / 16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Need more? Email Us
ECAD model for ATF16V8B-10PC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0599 $72.0965
80+ $1.6902 $135.2160
120+ $1.6374 $196.4880
165+ $1.5847 $261.4755
215+ $1.5318 $329.3370
285+ $1.3732 $391.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,600 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention