EN
  • EN
  • DE

TIBPAL16L8-7CFN

Part No TIBPAL16L8-7CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 7ns
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1267290-TIBPAL16L8-7CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TIBPAL16L8
Introduction Date May 01, 1987
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-7CFN CAD Model

Description

TIBPAL16L8-7CFN Programmable Array Logic Device from Texas Instruments

The TIBPAL16L8-7CFN is a versatile programmable array logic (PAL) device designed and manufactured by Texas Instruments. This high-performance component is part of the PAL family that is used in a wide range of digital applications, from simple logic control circuits to complex state machines. The TIBPAL16L8-7CFN offers a reliable and efficient solution for designers looking to implement customizable logic functions with fast propagation delays and low power consumption.

Key Features of TIBPAL16L8-7CFN

  • Programmable Logic Type: The device features a programmable AND array that drives a fixed OR array, which can be tailored to meet specific logic requirements.
  • Speed: With a maximum propagation delay of 7ns, the TIBPAL16L8-7CFN is designed for high-speed applications, ensuring quick response times and efficient operation.
  • Pin Configuration: It comes in a 20-pin plastic DIP (Dual In-line Package) with a footprint that is suitable for standard PCB layouts.
  • Power Supply: The device operates at a nominal voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) level signals.
  • Temperature Range: It is specified for the commercial temperature range, ensuring reliable performance across a variety of environmental conditions.

Applications

The TIBPAL16L8-7CFN is a highly adaptable component that can be used in numerous applications, including:

  • Custom logic circuits
  • State machine implementation
  • Signal processing
  • Control system logic
  • Address decoding
  • Complex combinational logic design

Programming and Ease of Use

One of the main advantages of the TIBPAL16L8-7CFN is its programmability. Engineers can customize the logic functions using a PAL programmer, which provides a flexible approach to hardware design. This allows for rapid prototyping and adjustments to be made without the need for redesigning the entire circuit. The device also supports reprogramming, which can be particularly beneficial during the development phase or when updating systems to meet new requirements.

In conclusion, the TIBPAL16L8-7CFN from Texas Instruments is an exceptional choice for designers who require a programmable logic device that combines speed, flexibility, and reliability. Whether for industrial, commercial, or consumer electronics, this PAL device is an essential component for a multitude of digital logic applications.

You May Also Be Interested in

Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess