EN
  • EN
  • DE

TIBPAL20R4-15CNT

Part No TIBPAL20R4-15CNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type PAL
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number TIBPAL20
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 365918-TIBPAL20R4-15CNT
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R4-15CNT CAD Model

Description

The TIBPAL20R4-15CNT is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This device is part of the TI's PAL (Programmable Array Logic) series, which is well-suited for implementing logic functions in a wide range of applications, including industrial control systems, automotive electronics, and communication devices.

Key Features:

  • High-Speed Performance: The TIBPAL20R4-15CNT offers a fast propagation delay of 15ns, making it ideal for high-speed applications where rapid response times are critical.
  • Programmable Flexibility: With its programmable logic array design, this device allows for a high degree of flexibility, enabling designers to configure the logic to meet specific design requirements.
  • Low Power Consumption: Engineered for efficiency, the TIBPAL20R4-15CNT boasts low power consumption, which is essential for portable and battery-powered applications.
  • High-Density Integration: This PAL device enables the integration of multiple logic functions into a single chip, reducing the overall component count and saving valuable board space.
  • Durability: Built to last, the TIBPAL20R4-15CNT is designed to withstand the demands of tough industrial environments.

Technical Specifications:

  • Logic Type: Programmable Array Logic (PAL)
  • Number of Macrocells: 4
  • Number of I/O Pins: 16
  • Supply Voltage: 5V ±10%
  • Operating Temperature Range: 0°C to 70°C
  • Package: 24-Pin DIP (Dual In-line Package)

The TIBPAL20R4-15CNT is not just a component; it's a solution that offers reliability and adaptability for complex digital systems. Whether you're designing a custom microcontroller interface, a state machine, or a combinational logic circuit, this PAL device provides the performance and versatility needed to meet the challenges of modern electronics design.

For detailed information, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess