EN
  • EN
  • DE

SN65LVCP114ZJA

Part No SN65LVCP114ZJA
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 14.2-Gbps Quad 1:2-2:1 MUX, Linear-Redriver With Signal Conditioning
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Buffer, Multiplexer
Input CML
Output CML
Data Rate (Maximum) 14.2Gbps
Delay Time 200ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Operating Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Package 167-LFBGA
Manufacturer Package 167-NFBGA (12x12)
Win Source Part Number 1252831-SN65LVCP114ZJA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVCP114
Introduction Date January 24, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVCP114ZJA CAD Model

Description

The SN65LVCP114ZJA is a high-performance, four-channel repeater and signal conditioner from Texas Instruments, designed to enhance signal integrity in demanding applications. This advanced device is part of TI's extensive portfolio of interface products, specifically tailored for use in communication systems where long cables or printed circuit board (PCB) traces can degrade high-speed signals.

Key Features

  • Multi-Rate Support: The SN65LVCP114ZJA is capable of supporting a wide range of data rates, making it versatile for various applications, including backplane interconnects and high-speed data transmission.
  • Signal Conditioning: With its integrated signal conditioning features, the device can compensate for losses in the transmission medium, providing cleaner signal outputs and improved data integrity.
  • Channel Configuration: The device offers four independent bidirectional channels, each with its own input equalization and output de-emphasis controls, allowing for fine-tuning of performance based on specific system requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN65LVCP114ZJA operates with low power consumption, making it suitable for power-sensitive applications.
  • Hot-Plug Capability: The device is hot-plug capable, allowing for easy integration and maintenance without the need to power down the system during installation or replacement.

Applications

The SN65LVCP114ZJA is ideal for use in a variety of high-speed data transmission systems, including:

  • Data center networking equipment
  • Telecommunications infrastructure
  • High-definition video broadcasting
  • Industrial control and automation systems

Technical Specifications

The device operates over a wide temperature range and comes in a compact package, making it suitable for space-constrained applications. It is compliant with various industry standards, ensuring compatibility and reliability in multi-vendor environments.

For designers and engineers looking for a robust solution to maintain signal integrity across long distances or through noisy environments, the SN65LVCP114ZJA from Texas Instruments offers an excellent blend of performance, flexibility, and reliability. Detailed technical documentation, application notes, and support are available from TI to facilitate seamless integration into your design projects.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1236 $90.2472
3+ $37.0245 $111.0735
5+ $35.8675 $179.3375
6+ $34.7105 $208.2630
8+ $33.5535 $268.4280
10+ $30.0824 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess