Products specifications

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 343920-PAL16R4DCN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAL16R4DCN CAD Model

Description

The AMD PAL16R4DCN is an integrated circuit (IC) that belongs to the Embedded - PLDs(Programmable Logic Device) family.

  • Popularity: Low popularity rating
  • Supply and Demand: Balanced supply and demand status
  • Counterfeit Risk: Moderate risk of fake products in the open market, with a 51% probability.
  • Function: Programmable logic device.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 24DIP / SPLD ATF22V10C Family 500 Gates 10 Macro Cells 83.3MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF22V10CZ-15PC
Cypress Semiconductor Corp
Flash-erasable Reprogrammable CMOS PAL Device
Need more? Email Us
ECAD model for PALC22V10D-25JC
Texas Instruments
HIGH-PERFORMANCE IMPACT PAL CIRCUITS | IC PLD 15NS 20PLCC
Need more? Email Us
ECAD model for TIBPAL16R6-15CFN
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
ECAD model for CY7C344B-15JC
Rochester Electronics
UV PLD, 45NS, CDIP24 / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
ECAD model for EP600IDC-45
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS | IC PLD 10NS 20PLCC
Need more? Email Us
ECAD model for TIBPAL16R4-10CFN
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.5029
ECAD model for TIBPAL20R8-7CNT
Microchip Technology
IC PLD 8MC 10NS 28PLCC / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 83MHz 5V 28-Pin PLCC
Need more? Email Us
ECAD model for ATF20V8B-10JU
Microchip Technology
IC PLD 15NS 20TSSOP
Need more? Email Us
ECAD model for ATF16V8BQL-15XI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention