Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage (V) 10V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 2mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins FB, ON, /PWRGD, TIMER
Family Part Number MIC2587
Manufacturer Pack Quantity 285
MSL Level 1 (Unlimited)
Win Source Part Number 1222286-MIC2587-2BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2587-2BM CAD Model

Description

The MIC2587-2BM from Microchip Technology is a robust, high-performance single-channel power ORing controller designed to enhance system reliability in redundant power supply systems. This component is a critical piece of the power management puzzle, particularly suitable for servers, telecom, data centers, and industrial applications where uninterrupted power is crucial.

Key Features

  • Single-Channel ORing Controller: The MIC2587-2BM is designed to control a single external N-Channel MOSFET in power ORing applications.
  • Wide Operating Voltage Range: This device can handle a broad range of input voltages from 1.35V to 13.2V, making it versatile for various system voltage requirements.
  • Fast Turn-Off Fault Response: It offers a quick response to fault conditions, ensuring rapid disconnection of the faulty power source to prevent damage to the system.
  • Reverse Current Blocking: The controller provides reverse current blocking capability, which prevents current from flowing backward through the power supply during a fault or shutdown state.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the ORing controller operates only when the voltage is within the specified range, safeguarding the system from low voltage anomalies.
  • Charge Pump Drive: The integrated charge pump circuitry efficiently drives the gate of the external N-Channel MOSFET above the source voltage to ensure low on-resistance and minimal voltage drop across the switch.
  • Thermal Shutdown Protection: The MIC2587-2BM includes thermal shutdown protection to prevent overheating, enhancing the longevity and reliability of the device.

Applications

The MIC2587-2BM is ideal for systems that require high reliability in power sourcing, such as:

  • Redundant power supplies
  • Servers and network routers
  • Telecommunications equipment
  • Industrial control systems
  • Data storage systems

With its combination of performance, protection features, and versatility, the MIC2587-2BM is a top choice for designers looking to enhance their power management strategies in critical systems.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $9.7792
ECAD model for STPM801-TR
Analog Devices Inc.
Hot Swap Controller 2.9V-15V -40C~+85C 16-QFN
Lowest to $25.3054
ECAD model for LTC4281IUFD
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 D2PAK / Power Switch/Driver 1:1 N-Channel 5A D2Pak (SMD-220 5-Lead)
Need more? Email Us
ECAD model for IR6210S
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Lowest to $14.8855
ECAD model for A2557KLBTR-T
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 16QSOP
Need more? Email Us
ECAD model for MAX5909EEE+
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 1.3A PG-DSO-8-6
Lowest to $1.3167
ECAD model for BSP752RXUMA2
Analog Devices Inc.
Hot Swap Controller 2.9V-33V -40C~+85C 20-QFN
Lowest to $155.7252
ECAD model for LTC4286AUK
Fairchild/ON Semiconductor
BUFFER/INVERTER BASED PERIPHERAL / Power Switch/Driver 1:1 P-Channel 100mA 6-WLCSP (0.96x1.66)
Need more? Email Us
ECAD model for FPF2027
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $7.7634
ECAD model for MIC2587R-1YM-TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention