EN
  • EN
  • DE

ATF20V8BQL-15PI

Part No ATF20V8BQL-15PI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP
Manufacturer Microchip Technology
Series 20V8
Package Tube
Part Status Obsolete
Speed 15 ns
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name ATF20V8B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912065-ATF20V8BQL-15PI
Ultra Librarian 3D Model Ultra Librarian ATF20V8BQL-15PI CAD Model

Description

The ATF20V8BQL-15PI is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EE PLD produced by the renowned Microchip Technology. This versatile product is designed to deliver the flexibility of programmable logic without the high cost typically associated with custom-tailored circuitry. With its robust architecture and easy programmability, the ATF20V8BQL-15PI is an ideal solution for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features:

  • High-Speed Performance: The device operates with a 15 nanoseconds propagation delay, ensuring swift signal processing that is suitable for high-speed applications.
  • Low Power Consumption: It is designed with power-saving in mind, featuring a typical low power consumption of only 10 μA in standby mode, making it an excellent choice for power-sensitive designs.
  • Enhanced System Reliability: The ATF20V8BQL-15PI includes built-in input and output bus hold circuitry, which provides robust data retention without requiring external pull-up resistors.
  • Flexible Programming: The device is user-programmable with JEDEC standard PLD programming algorithms, allowing for easy integration and re-programmability to adapt to evolving design requirements.
  • Wide Operating Range: It operates over a broad temperature range, making it suitable for use in environments that experience temperature extremes.
  • Security Features: The product incorporates security fuses which can be programmed to prevent unauthorized access to the device's configuration, ensuring the protection of proprietary designs.

Package and Quality:

The ATF20V8BQL-15PI is offered in a 24-pin plastic DIP (Dual In-line Package), which is known for its durability and ease of handling. Microchip Technology is committed to high-quality standards, and this product is no exception, meeting or exceeding industry quality specifications.

Applications:

With its high-speed and low-power attributes, the ATF20V8BQL-15PI is well-suited for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Power management systems
  • Consumer electronics
  • Telecommunication infrastructure

In summary, the ATF20V8BQL-15PI from Microchip Technology is a highly adaptable, efficient, and secure component that provides designers with a practical and cost-effective solution for implementing programmable logic in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess