EN
  • EN
  • DE

MK10DX64VMP5

Part No MK10DX64VMP5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 64-MAPBGA (5x5)
Manufacturer NXP
Series Kinetis K10
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 19x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-MAPBGA (5x5)
Family Name MK10DX64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 640
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884934-MK10DX64VMP5
Ultra Librarian 3D Model Ultra Librarian MK10DX64VMP5 CAD Model

Description

Product Overview: NXP MK10DX64VMP5 Microcontroller

The NXP MK10DX64VMP5 is a highly capable microcontroller designed to address the needs of a wide range of applications, from industrial control systems to medical devices. This microcontroller is part of the Kinetis K10 product family, which is renowned for its rich set of features, high performance, and energy efficiency.

Key Features:

  • Core: At the heart of the MK10DX64VMP5 is an ARM Cortex-M4 core running at up to 100 MHz, providing a perfect balance between power consumption and processing capability. This core also includes a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: The device comes with 64KB of flash memory and 16KB of SRAM, ensuring ample space for code and data storage for complex applications.
  • Communication Interfaces: A variety of communication interfaces are available, including I2C, SPI, UART/USART, and USB, offering flexible connectivity options for peripheral devices and data exchange.
  • Analog Modules: The MK10DX64VMP5 features multiple analog components, such as a 16-bit ADC (Analog-to-Digital Converter), a 12-bit DAC (Digital-to-Analog Converter), and analog comparators, which are essential for interfacing with sensors and other analog signals.
  • Timers and PWM: Advanced timer modules, including PWM (Pulse Width Modulation) capabilities, are available for precise control over motor functions and other timing-critical tasks.
  • Security and Integrity: The microcontroller includes features like a hardware random-number generator and a cyclic redundancy check (CRC) module to enhance security and data integrity.
  • Package: The MK10DX64VMP5 is available in a 64-LQFP package, offering a compact footprint while still providing sufficient I/O pins for interfacing with external components.

Potential Applications:

The flexibility and robust feature set of the MK10DX64VMP5 make it suitable for a diverse array of applications, such as:

  • Industrial automation and process control
  • Medical devices and healthcare systems
  • Consumer electronics
  • Automotive control units
  • Internet of Things (IoT) devices

In conclusion, the NXP MK10DX64VMP5 microcontroller is a powerful and versatile component that offers the performance, connectivity, and features required for modern embedded systems. Its integration of advanced analog modules, communication interfaces, and security features make it an ideal choice for engineers looking to develop sophisticated and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0739 $63.6651
20+ $5.8043 $116.0860
31+ $5.6228 $174.3068
43+ $5.4414 $233.9802
55+ $5.2601 $289.3055
74+ $4.7159 $348.9766
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess