Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952814-SDA3600CNBOX
Series *
Ultra Librarian 3D Model Ultra Librarian SDA3600CNBOX CAD Model

Description

The 952814-SDA3600CNBOX is an embedded microprocessor that is designed for high performance and power efficiency.

  • Series: Part of the series that is widely used in various electronic devices
  • Features: Equipped with advanced features that allow it to perform complex tasks with ease
  • Suitability: Suitable for applications that require high processing power and low power consumption
  • Solution: Reliable and efficient solution for embedded systems that require high performance

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention