Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Stackpole Electronics Inc.
Series RNF
Package Bulk
Product Status Active
Resistance 215 Ohms
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features Flame Retardant Coating, Safety
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Number of Terminations 2
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1161308-RNF14BBE215R
Ultra Librarian 3D Model Ultra Librarian RNF14BBE215R CAD Model

Description

The RNF14BBE215R is a through-hole resistor with a resistance of 215 Ohms.

  • Manufacturer: Stackpole Electronics Inc.
  • Power Rating: 0.25W (1/4W)
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Series: RNF
  • Features: Flame retardant coating, designed for safety
  • Size/Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
  • Product Status: Active
  • Package: Bulk
  • Standard Package Quantity: 1,000 pcs
  • Operating Temperature Range: -55°C to 155°C
  • ECCN Code: EAR99

You May Also Be Interested in

Bourns Inc.
RES 10 OHM 5% 7W AXIAL
Need more? Email Us
ECAD model for FW70A10R0JA
KOA Speer
RESISTOR
Need more? Email Us
ECAD model for SPR2CT521R223J
Vishay
RES 6.8K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MRS16000C6801FC100
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF1C221K
Vishay
RES 510K OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000105103JR500
Ohmite
RES 2.5K OHM 1% 2W AXIAL
Need more? Email Us
ECAD model for WHC2K5FE
Vishay
RES 5 OHM 50W 5% TO220
Lowest to $9.3061
ECAD model for LTO050F5R000JTE3
Bourns Inc.
RES 56 OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for W1M56R0J
Vishay
RES 715 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C7150FC100

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention