Products specifications

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr AMD
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable
Memory Size 128Mb
Voltage - Supply 1.7V ~ 2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-TBGA
Supplier Device Package 64-FTBGA (10x13)
Base Product Number XCF128
Standard Package 136 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0071
Win Source Part Number 409314-XCF128XFT64C
Ultra Librarian 3D Model Ultra Librarian XCF128XFT64C CAD Model

Description

The XCF128XFT64C is a configuration PROM for FPGAs, specifically designed for XCF series devices. Manufactured by AMD, this PROM offers a memory size of 128Mb, providing ample storage capacity for FPGA configurations.

  • Programming: programmable in-system, allowing for easy updates and modifications
  • Operating Voltage: 1.7V to 2V
  • Mounting Type: surface mountable
  • Package: 64-TBGA
  • ECCN: 3A991B1B1
  • Product Status: obsolete

You May Also Be Interested in

Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PI
Intel
IC CONFIG DEVICE 16MBIT 8SOIC
Lowest to $13.2672
ECAD model for EPCQ16ASI8N
Intel
IC CONFIG DEVICE
Need more? Email Us
ECAD model for EPCS4SI8NAA
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
ECAD model for AT17F040-30CU
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP / EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP W Tube
Lowest to $31.8499
ECAD model for AT17LV010-10PU
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16-30JC
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
ECAD model for AT17F16-30TQI
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16A-30JC
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N256-10PC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $655.2000 $655.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention