EN
  • EN
  • DE

AT17F040-30CU

Part No AT17F040-30CU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 4M 8LAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Programmable Type FLASH
Memory Size 4Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TDFN
Supplier Device Package 8-LAP (6x6)
Base Product Number AT17F040
Standard Package 83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1340905-AT17F040-30CU
Ultra Librarian 3D Model Ultra Librarian AT17F040-30CU CAD Model

Description

The AT17F040-30CU from Microchip Technology is a high-performance, serially accessible configuration memory device designed to store firmware for Field Programmable Gate Arrays (FPGAs). This device enables system designers to update the configuration data of FPGA systems easily and efficiently, making it an essential component in a wide range of applications, from consumer electronics to industrial automation.

Key Features

  • Memory Size: The AT17F040-30CU comes with a memory size of 4 Mbit, providing ample space for storing complex FPGA configurations or multiple firmware images for different applications.
  • Interface Type: This device utilizes a simple serial SPI interface, which ensures compatibility with most FPGAs and microcontrollers, allowing for straightforward integration into existing designs.
  • Operating Voltage: It operates within a voltage range of 3.0V to 3.6V, making it suitable for low-power applications and systems that require a 3.3V logic level.
  • Speed: The AT17F040-30CU offers a clock frequency of 30MHz, enabling fast and reliable configuration of connected FPGAs to minimize system downtime and increase performance.
  • Package: Encased in a compact 20-pin PLCC (Plastic Leaded Chip Carrier) package, it is designed for surface-mount technology, providing a space-saving solution for PCB designs.
  • Temperature Range: This device is built to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The versatility of the AT17F040-30CU makes it suitable for a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Conclusion

With its robust feature set and compatibility with various systems, the Microchip Technology AT17F040-30CU is a reliable and flexible solution for storing and updating FPGA configurations. Its high-speed operation, ample memory size, and industrial temperature resilience make it an ideal choice for designers looking to enhance the performance and flexibility of their FPGA-based systems.

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Intel
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $25.0254
Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $89.0226
Microchip Technology
IC SRL CONFG EEPROM 512K LV 8DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Lowest to $15.0633
Microchip Technology
CONFIG MEMORY, 128KX1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess