EN
  • EN
  • DE

AT17LV010-10PI

Part No AT17LV010-10PI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 1M 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV010
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565080-AT17LV010-10PI
Ultra Librarian 3D Model Ultra Librarian AT17LV010-10PI CAD Model

Description

Product Overview: AT17LV010-10PI from Microchip Technology

The AT17LV010-10PI is a high-performance, low-power, non-volatile memory device manufactured by Microchip Technology. This device is part of the Atmel series of FPGA (Field-Programmable Gate Array) configuration memory products, designed to store the configuration data for FPGA devices. With its robust design and flexible usage, the AT17LV010-10PI is an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Memory Size: The AT17LV010-10PI offers 1 Mbit of memory, providing ample space for storing the configuration codes for FPGAs.
  • Speed Grade: With a 10ns access time, this device is optimized for quick and efficient data retrieval, facilitating fast FPGA configuration loading times.
  • Package Type: Enclosed in a PDIP (Plastic Dual In-line Package), the AT17LV010-10PI ensures easy integration into various circuit board designs with its through-hole mounting style.
  • Supply Voltage: Operating at a voltage range of 3V to 3.6V, it is compatible with low voltage systems, contributing to overall power efficiency.
  • Temperature Range: Designed to withstand industrial temperature ranges, it operates reliably between -40°C to 85°C.
  • Programming Support: The device supports a simple serial programming interface, which allows for easy and flexible programming.
  • Security: Equipped with security features that help protect the device against unauthorized access, ensuring the integrity of the stored configuration data.

Applications

The AT17LV010-10PI is versatile and can be used in various applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Why Choose AT17LV010-10PI?

Choosing the AT17LV010-10PI for your FPGA configuration needs ensures a reliable, secure, and efficient solution. Its compatibility with a broad range of FPGA devices, coupled with Microchip Technology's commitment to quality, makes this memory device a top choice for engineers and designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $70.2371
Microchip Technology
IC EEPROM FPGA 256KB 8-SOIC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 65K 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Lowest to $15.0633
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC FPGA 1M CONFIG MEM 10MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess