EN
  • EN
  • DE

AT17F16-30TQI

Part No AT17F16-30TQI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 16M 44TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Type FLASH
Memory Size 16Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number AT17F16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1342480-AT17F16-30TQI
Ultra Librarian 3D Model Ultra Librarian AT17F16-30TQI CAD Model

Description

Microchip Technology AT17F16-30TQI FPGA Configuration Memory

The AT17F16-30TQI from Microchip Technology is a high-performance FPGA (Field-Programmable Gate Array) configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) designed to store configuration programs for FPGA devices. This product is an ideal solution for system designers who require a reliable and efficient means of configuring their FPGA hardware.

Key Features:

  • Memory Size: The device boasts a memory size of 16 Mbit, providing ample space for complex FPGA configurations.
  • Speed: With a data transfer rate of 30 MHz, the AT17F16-30TQI ensures rapid configuration of FPGAs, minimizing system boot time.
  • Low-Power Consumption: The device is designed for low-power operation, which is critical for power-sensitive applications.
  • Package Type: It comes in a robust and compact 44-lead TQFP (Thin Quad Flat Package), suitable for space-constrained applications.
  • Temperature Range: The AT17F16-30TQI operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Interface: The device supports a simple serial interface for configuration, making it compatible with most FPGA devices.

Applications:

The AT17F16-30TQI is versatile and can be used across a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Aerospace and defense systems
  • Medical devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT17F16-30TQI is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for critical applications where failure is not an option.

Conclusion:

The AT17F16-30TQI from Microchip Technology is a sophisticated and reliable choice for system designers looking to efficiently and securely configure their FPGA devices. Its combination of speed, capacity, and robustness makes it an excellent choice for a multitude of demanding applications.

You May Also Be Interested in

Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $38.3833
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Lowest to $2.2834
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess