EN
  • EN
  • DE

TMS320P25FNL

Part No TMS320P25FNL
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688641-TMS320P25FNL
Ultra Librarian 3D Model Ultra Librarian TMS320P25FNL CAD Model

Description

The TMS320P25FNL is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and precision in signal processing tasks. This DSP is a member of the TMS320 family, which is widely recognized for its innovative architecture and powerful instruction sets, designed to handle complex algorithms and data-intensive applications.

Key Features

  • Advanced Architecture: The TMS320P25FNL boasts a fixed-point architecture that is optimized for high-speed numeric computations, making it ideal for real-time signal processing applications.
  • High-Speed Performance: With a clock speed that enables fast processing capabilities, this DSP is capable of executing a vast number of operations per second, which is critical for applications requiring quick data throughput and low latency.
  • On-Chip Memory: It includes integrated on-chip memory resources, reducing the need for external memory components and simplifying system design while achieving high data bandwidth and low-power consumption.
  • Peripheral Integration: The TMS320P25FNL features a range of integrated peripherals, such as serial ports and timers, which facilitate easy interfacing with other digital systems and peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP ensures that applications not only run smoothly but also maintain a low power profile, making it suitable for portable and battery-powered devices.

Applications

The versatility of the TMS320P25FNL makes it an excellent choice for a variety of applications, including:

  • Audio processing and voice recognition
  • Telecommunications, such as modems and signal converters
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and analysis equipment

Support and Resources

Texas Instruments provides extensive support and resources for the TMS320P25FNL, including detailed datasheets, application notes, and development tools. Designers can access a wealth of information to assist with system design, implementation, and optimization, ensuring the successful integration of this DSP into their products.

With its robust feature set and Texas Instruments' commitment to quality, the TMS320P25FNL stands out as a superior choice for designers looking to enhance the performance and efficiency of their digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6838 $59.0514
7+ $16.1509 $113.0563
10+ $15.6461 $156.4610
14+ $15.1414 $211.9796
18+ $14.6367 $263.4606
23+ $13.1226 $301.8198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess