EN
  • EN
  • DE

LTC6946IUFD-4#PBF

Part No LTC6946IUFD-4#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 10MHz to 250MHz-IN 250MHz-OUT Automotive 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 6.39 GHz
Input Clock
Max Frequency 6.39 GHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.45 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Number of Circuits 1
Number of Pins 28
PLL Yes
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1072653-LTC6946IUFD-4#PBF
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6946IUFD-4#PBF CAD Model

Description

LTC6946IUFD-4#PBF - RF Synthesizer from Linear Technology

The LTC6946IUFD-4#PBF is a high-performance, low noise Phase-Locked Loop (PLL) with integrated Voltage Controlled Oscillator (VCO) from Linear Technology, now part of Analog Devices. This device is designed to meet the stringent requirements of RF and microwave communication infrastructure, offering a versatile solution for frequency synthesis in applications such as wireless base stations, point to point systems, and test equipment.

Key Features:

  • Integrated VCO: The device includes a wideband VCO that operates from 3.72GHz to 4.08GHz, providing a stable and precise frequency source for RF systems.
  • Low Phase Noise: It delivers excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • High Output Drive: The LTC6946IUFD-4#PBF can provide up to 6dBm output power, ensuring compatibility with a range of RF components without the need for additional amplification.
  • Programmable Divider: A programmable divider allows for a wide range of output frequencies, enhancing the flexibility of the device in various applications.
  • Multiple Outputs: The device features both differential and single-ended outputs, offering design versatility.
  • Fast Locking: Fast lock times are crucial for frequency hopping and agile RF systems, and this synthesizer is designed to meet these demands.

Applications:

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Satellite Communications
  • RFID and Radar Systems

Product Specifications:

  • Part Number: LTC6946IUFD-4#PBF
  • Package: QFN-24 (4mm × 5mm)
  • Operating Temperature Range: -40°C to 85°C

With its robust feature set and high-performance characteristics, the LTC6946IUFD-4#PBF synthesizer from Linear Technology is an ideal choice for engineers looking to design state-of-the-art RF systems with demanding frequency generation requirements.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess