Products specifications

Resistance in Ohms @ 25°C 50
Resistance Tolerance ±10%
B Value Tolerance ±3%
B0/50 3445K
B25/50 3485K
B25/75 3512K
B25/85 3521K
B25/100 3532K
Temperature Range - Operating -55°C ~ 150°C
Power - Max 1 W
Length - Lead Wire 0.98" (25.00mm)
Mounting Type Through Hole
Case / Package Disc, 7.6mm Dia x 0.6mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573103-3DB500K
Ultra Librarian 3D Model Ultra Librarian 3DB500K CAD Model

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR NTC 10KOHM 3380K 0402 / NTC Thermistor 10k 0402 (1005 Metric)
Lowest to $0.1346
ECAD model for B57232V5103F360
Thinking Electronic Industrial Co.,Ltd
NTC 10mm 10 oHm Imax 3A Pmax 2.4
Lowest to $0.0184
ECAD model for SCK10103MSY
Murata Electronics North America
NTC THERMISTOR 220K OHM 3% 0603
Lowest to $0.2167
ECAD model for NCP18WM224E03RB
Murata Electronics North America
NTC THERMISTOR 6.8K OHM 3% 0603
Lowest to $0.0615
ECAD model for NCP18XW682E03RB
Honeywell
THERMISTOR NTC 10KOHM 3669K BEAD
Need more? Email Us
ECAD model for 112-103FAJ-B01
Vishay
THERM NTC 12KOHM 3740K RING LUG
Need more? Email Us
ECAD model for NTCALUG03A123H
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
ECAD model for B57471V2103H062
Honeywell
THERMISTOR NTC 2KOHM 3518K BEAD
Need more? Email Us
ECAD model for 112-202EAJ-B01
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
ECAD model for PANR302395

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention