Linear Technology's LT1764AEQADJ: High-Performance, Low-Dropout Regulator
The LT1764AEQADJ is a high-performance, low-dropout (LDO) linear voltage regulator from Linear Technology, a brand of Analog Devices, designed to deliver a continuous output current of up to 3A with a dropout voltage of just 340mV at full load. This robust regulator is an ideal choice for precision, high-power applications that require a stable and clean power supply.
Key Features:
- Adjustable Output: The LT1764AEQADJ offers an adjustable output from 1.21V to 20V, which can be set with external resistors. This flexibility makes it suitable for a wide range of applications.
- Low Dropout Voltage: With a low dropout voltage of only 340mV at full load, the LT1764AEQADJ ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
- High Output Current: The device is capable of delivering up to 3A of continuous output current, making it a reliable choice for high-power applications.
- Stable with Low ESR Capacitors: The regulator remains stable with low ESR ceramic capacitors, which reduces the required board space and component costs.
- Fast Transient Response: The LT1764AEQADJ's fast transient response makes it suitable for applications that experience rapid changes in load, such as microprocessors and graphics cards.
- Overtemperature and Overcurrent Protection: Built-in protection features safeguard the regulator and the downstream components from damage due to overcurrent or excessive temperature conditions.
Applications:
The versatility and high performance of the LT1764AEQADJ make it an excellent choice for a variety of applications, including:
- Microprocessor and FPGA supply regulation
- Power supplies for DSL and cable modems
- Industrial power supplies
- Battery-powered equipment
- High-current power supplies
With its combination of high output current, low dropout voltage, and adjustable output, the LT1764AEQADJ from Linear Technology stands out as a highly reliable and efficient solution for demanding power management tasks. Whether for consumer electronics, industrial systems, or communication devices, this LDO regulator ensures a stable and precise power supply, contributing to the optimal performance of the end application.