The LEMF3225T150K is a Murata Electronics multilayer ferrite inductor designed for a variety of high-frequency applications. With its compact size and stable electrical characteristics, it is well-suited for use in RF circuits, impedance matching networks, and filtering applications within mobile devices and other electronic systems. The inductor's robust construction ensures reliable performance under demanding conditions.
Applications
- RF impedance matching
- High-frequency filtering
- Oscillator circuits
- Wireless communication devices (e.g., smartphones, tablets)
- Tuner circuits
Features
- Compact size: 3.2mm x 2.5mm x 1.3mm
- Inductance: 15 μH
- Multilayer ferrite construction
- High Q-factor for efficient performance
- Operating temperature range: -40°C to +85°C
Benefits
- Reduced board space requirements
- Stable inductance over a wide temperature range
- Efficient performance in high-frequency circuits
- Minimized signal loss
- Improved signal integrity
Technical Specifications
The LEMF3225T150K has an inductance of 15 μH with a tolerance of ±10%. Its DC resistance is typically 3.5 Ω, and its rated current is 70 mA. The self-resonant frequency (SRF) is typically 16 MHz. It is designed for surface mount technology (SMT) and is RoHS compliant.
This inductor is designed to meet the stringent requirements of modern electronic devices, providing reliable and stable performance in a compact package. Its excellent electrical characteristics make it an ideal choice for high-frequency applications.