EN
  • EN
  • DE

AT49LV001NT-70JC

Part No AT49LV001NT-70JC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1-Megabit 128K x 8 Single 2.7-Volt Battery-Voltage Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148663-AT49LV001NT-70JC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49LV001NT-70JC CAD Model

Description

The AT49LV001NT-70JC is a 1-megabit Flash memory device manufactured by Atmel. It is organized as 128K x 8 bits and is designed for low-voltage operation. This device operates at 3.0V or 3.3V, making it suitable for battery-powered applications where power conservation is crucial. The AT49LV001NT-70JC is designed with Atmel's advanced nonvolatile CMOS technology.

Applications

  • Embedded Systems
  • Low-Power Portable Devices
  • Handheld Instrumentation
  • Wireless Communication Devices
  • Data Loggers

Features

  • Fast Access Time: 70 ns
  • Single 3.0V or 3.3V Power Supply Operation
  • Sector Erase Architecture: Supports sector erase operations for flexible memory management.
  • Automatic Write Timing: Simplifies system control and reduces programming overhead.
  • Low Power Consumption: Ideal for battery-powered applications.
  • CMOS Process: Provides high performance and low power dissipation.

Benefits

  • Extended Battery Life: Low-voltage operation minimizes power consumption, prolonging battery life.
  • Fast Program Execution: The fast access time allows for rapid retrieval of data and instructions.
  • Simplified System Design: Automatic write timing reduces the complexity of memory write operations.
  • Flexible Memory Management: Sector erase capability allows for selective erasure of memory blocks.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.

Additional Details

The AT49LV001NT-70JC features a sector erase architecture, which allows the memory to be divided into smaller, independently erasable blocks. This is beneficial for applications that require frequent updates to specific regions of memory without affecting other data. The device operates with a single 3.0V or 3.3V power supply and offers both active and standby modes for power management. It is commonly used in embedded systems, portable devices, and other applications where low power consumption and fast access times are critical. As this is an end-of-life product, consider using newer flash memory options.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess