EN
  • EN
  • DE

LTC3550EDHC-1#TRPBF

Part No LTC3550EDHC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Charger IC Lithium Ion 16-DFN (5x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC3550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879632-LTC3550EDHC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3550EDHC-1#TRPBF CAD Model

Description

Product Overview

The LTC3550EDHC-1#TRPBF is a high-performance, multi-function power management integrated circuit (PMIC) from Analog Devices Inc., designed to cater to the demanding needs of portable applications. This compact and efficient device integrates a USB-compatible linear charger, a synchronous step-down converter, and a synchronous step-up converter, all within a single package, providing a comprehensive power solution for battery-operated electronics.

Key Features

  • Integrated Power Management: The LTC3550EDHC-1#TRPBF combines multiple power management functions, reducing the number of external components required and simplifying the design process.
  • USB-Compatible Charger: The onboard linear charger is optimized for charging single-cell lithium-ion or lithium-polymer batteries from a USB source, ensuring compatibility with widely-used USB charging standards.
  • Synchronous Converters: The device includes a high-efficiency synchronous buck converter for step-down voltage regulation, and a synchronous boost converter for step-up voltage regulation, providing stable power supply under varying load conditions.
  • Programmable Charge Current: The charge current is programmable up to 950mA, allowing for fast and efficient charging tailored to the specific needs of the application.
  • PowerPath Control: The LTC3550EDHC-1#TRPBF features PowerPath control, which seamlessly manages power distribution between the battery and the load, ensuring uninterrupted operation.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating during operation, enhancing system reliability.
  • Compact Package: Housed in a 16-lead DFN package, the LTC3550EDHC-1#TRPBF occupies minimal board space, making it ideal for space-constrained applications.

Applications

With its versatile feature set, the LTC3550EDHC-1#TRPBF is suitable for a wide range of portable devices, such as:

  • Smartphones and Tablets
  • Digital Cameras
  • Portable Media Players
  • Personal Medical Devices
  • Handheld Instruments

Conclusion

The LTC3550EDHC-1#TRPBF from Analog Devices Inc. is a sophisticated, all-in-one power management solution that streamlines the design of portable electronic devices. Its integrated charging and power conversion capabilities, along with its compact form factor, make it an excellent choice for designers looking to enhance battery life, optimize board space, and improve overall system efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess