Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Ametherm
Series SURGE-GARD™
Package Bulk
Product Status Active
R @ 25°C 5 Ohms
Tolerance ±15%
Current - Steady State Max 7 A
R @ Current 70 mOhms
Diameter 0.600" (15.24mm)
Lead Spacing 0.310" (7.87mm)
Approval Agency CSA, UR
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 933330-SG200
Ultra Librarian 3D Model Ultra Librarian SG200 CAD Model

Description

The SG200 is an inrush current limiter (ICL) from the circuit protection category and is part of the SURGE-GARD™ series manufactured by Ametherm.

  • Package: Bulk
  • Standard Package Quantity: 500 pieces
  • Tolerance: ±15%
  • Lead Spacing: 0.310" (7.87mm)
  • Diameter: 0.600" (15.24mm)
  • Resistance @ 25°C: 5 Ohms
  • Maximum Steady-State Current: 7 A
  • Resistance @ Specified Current: 70 mOhms
  • ECCN: EAR99
  • Counterfeit Threat: 61% (Open Market)
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8533.40.8070
  • Approvals: CSA, UR

You May Also Be Interested in

EPCOS (TDK)
ICL 2.5 OHM 20% 5.2A 9.5MM
Need more? Email Us
ECAD model for B57235S0259M000
EPCOS (TDK)
THERMISTOR NTC 220OHM 3900K / Inrush Current Limiter 220 Ohms ±20% 2 A 0.591" (15.00mm)
Need more? Email Us
ECAD model for B57234S0221M000
EPCOS (TDK)
ICL 5 OHM 20% 4.5A 11.5MM / Inrush Current Limiter 5 Ohms ±20% 4.5 A 0.453" (11.50mm)
Lowest to $0.2418
ECAD model for B57236S0509M000
EPCOS (TDK)
ICL 2.2 OHM 20% 7A 15MM
Lowest to $0.3045
ECAD model for B57237S0229M000
Songtian Electronics Co., LTD.
ICL 2.5 OHM 20% 6A 13MM
Need more? Email Us
ECAD model for MF132R506M4EP0CST0
TDK Corporation
B57127P0509M301 TDK Inrush Current Limiters HIGH AMP ICL datasheet, inventory, & pricing.
Lowest to $4.9951
ECAD model for B57127P0509M301
EPCOS (TDK)
PTC RESETTABLE FUSE 560V 4DIP / Inrush Current Limiter 100 Ohms ±25%
Lowest to $2.7365
ECAD model for B59219J0130A020
Vishay
ICL 120 OHM 17MM / Inrush Current Limiter 120 Ohms ±30% 0.670" (17.00mm)
Lowest to $5.1686
ECAD model for PTCEL17R121NBE
Cantherm
ICL 5 OHM 20% 12A 20MM
Lowest to $0.5904
ECAD model for MF73T-1 5/12

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3138 $59.1210
105+ $1.0780 $113.1900
165+ $1.0443 $172.3095
225+ $1.0106 $227.3850
290+ $0.9769 $283.3010
385+ $0.8758 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention