Products specifications

R @ 25°C 10 Ohms
Tolerance ±15%
Current - Steady State Max 6 A
R @ Current 150 mOhms
Diameter 0.500" (12.70mm)
Lead Spacing 0.310" (7.87mm)
Approval Agency CSA, UR
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1607183-SG27
Ultra Librarian 3D Model Ultra Librarian SG27 CAD Model

You May Also Be Interested in

EPCOS (TDK)
ICL 1 OHM 20% 9A 15MM
Lowest to $0.2236
ECAD model for B57237S0109M051
EPCOS (TDK)
ICL 20 OHM 20% 1.6A 8.5MM
Need more? Email Us
ECAD model for B57153S0200M000
EPCOS (TDK)
ICL 2 OHM 20% 16A 30.5MM
Need more? Email Us
ECAD model for B57127P0209M301
EPCOS (TDK)
Inrush Current Limiter 4.7 Ohms ±20% 3 A 0.335" (8.50mm)
Need more? Email Us
ECAD model for B57153S479M54
EPCOS (TDK)
ICL 16 OHM 20% 4A 14.5MM / Inrush Current Limiter 16 Ohms ±20% 4 A 0.571" (14.50mm)
Need more? Email Us
ECAD model for B57213P0160M301
EPCOS (TDK)
Inrush Current Limiter 10 Ohms ±20% 3.7 A 0.591" (15.00mm)
Need more? Email Us
ECAD model for B57237S100M54
EPCOS (TDK)
ICL 10 OHM 20% 3.5A 11.5MM
Lowest to $0.2408
ECAD model for B57236S0100M000
EPCOS (TDK)
ICL 25% 15MM / Inrush Current Limiter ±25% 0.591" (15.00mm)
Lowest to $0.7500
ECAD model for B59451C1130B070
EPCOS (TDK)
ICL 15 OHM 20% 1.8A 8.5MM
Lowest to $0.6413
ECAD model for B57153S0150M051

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention