Products specifications Report Issue?

Win Source Part Number 1042067-A27020L-70F
Categories OEM Parts(A-B)
Manufacturer Amic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A27020L-70F CAD Model

Description

The A27020L-70F is a 2-Megabit (256K x 8) CMOS Flash Memory manufactured by Amic. This device operates from a single 5V power supply and offers fast access times, making it suitable for various embedded applications where non-volatile memory storage is required. The '70F' suffix indicates a specific speed grade, in this case, a 70ns access time.

Applications:

  • Embedded systems
  • Microcontroller program storage
  • Data logging
  • Industrial control systems
  • Consumer electronics

Features:

  • 2-Megabit (256K x 8) organization
  • Fast access time: 70ns
  • Single 5V power supply operation
  • Sector Erase architecture
  • Automatic Write Timing with internal VPP generation
  • Low power consumption
  • TTL compatible I/O
  • Available in various package options

Benefits:

  • Fast read operations enhance system performance.
  • Non-volatile storage ensures data retention even when power is off.
  • Low power consumption extends battery life in portable devices.
  • Sector Erase allows for flexible memory management.
  • Simple interface simplifies integration into existing systems.

Additional Details:

The A27020L-70F utilizes advanced CMOS technology to achieve high performance and low power consumption. The device supports sector erase operations, which allow for selective erasure of memory blocks, providing flexibility in data management. The automatic write timing feature simplifies the write process and ensures data integrity. It is available in different package options to accommodate various board layouts. The device is designed to be TTL compatible, allowing for easy interfacing with other digital components.

You May Also Be Interested in

Qualcomm
RF DUPLEXER 751MHZ/782MHZ 9SMD / RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
Lowest to $0.1760
ECAD model for B39781B7939P810
EPCOS (TDK)
Lowest to $0.5485
ECAD model for B39242-B8850-P810-S05
EPCOS (TDK)
Thermistor NTC 10K Ohm 2% 2-Pin Screw Mount Wire 3988K >= -3.5 Bulk Automotive
Need more? Email Us
ECAD model for B57703M103A19
EPCOS (TDK)
Thermistor NTC 15Ohm ±20% 2-Pin Radial Bulk
Need more? Email Us
ECAD model for B57234-S150-M
Kemet
Need more? Email Us
ECAD model for B45196E7225K409
EPCOS (TDK)
Need more? Email Us
ECAD model for B39212-B7728-K910S03
EPCOS (TDK)
Ntc Thermistor 1206 470R K62 GHL1928 B-3250 Pre
Need more? Email Us
ECAD model for B57621C471K62
EPCOS (TDK)
Need more? Email Us
ECAD model for B39262-AM48A-L210
EPCOS (TDK)
Need more? Email Us
ECAD model for B39881-LR89E-A710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention