EN
  • EN
  • DE

RJMG3226U11E3ER

Part No RJMG3226U11E3ER
Manufacturer Amphenol FCI
Catalog OEM Parts (O - R)
Description RJMG 2x6 10G, with led
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991584-RJMG3226U11E3ER
Categories OEM Parts(O-R)
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJMG3226U11E3ER CAD Model

Description

The RJMG3226U11E3ER is a modular Ethernet connector (RJ45) manufactured by Amphenol FCI. It features integrated magnetics and is designed for surface mount PCB assembly. This connector is typically used in networking equipment, such as switches, routers, and network interface cards (NICs), to provide a reliable and robust connection to Ethernet networks. The specific part number indicates details like the number of ports, shielding, and LED configuration.

Applications

  • Networking Equipment: Used in switches, routers, hubs, and other networking devices.
  • Network Interface Cards (NICs): Integrated into NICs for Ethernet connectivity.
  • Embedded Systems: Employed in embedded systems requiring Ethernet communication.
  • Industrial Ethernet Devices: Used in industrial control systems and automation equipment.
  • Telecommunications Equipment: Found in telecommunications devices requiring Ethernet connections.

Features

  • Connector Type: RJ45 (Modular Ethernet Connector)
  • Number of Ports: Single Port
  • Integrated Magnetics: Includes integrated magnetics for signal isolation and impedance matching.
  • Mounting Style: Surface Mount (SMT)
  • Shielding: Shielded for EMI (Electromagnetic Interference) protection.
  • LED Indicators: Integrated LEDs for link and activity indication.
  • Speed: Supports 10/100/1000 Mbps Ethernet speeds (Gigabit Ethernet)

Benefits

  • Reliable Connection: Provides a robust and reliable connection to Ethernet networks.
  • Integrated Magnetics: Simplifies board layout and reduces component count.
  • EMI Protection: Shielding minimizes electromagnetic interference.
  • LED Indication: Provides visual feedback on network status.
  • Easy Assembly: Surface mount design simplifies PCB assembly.

Additional Details

The RJMG3226U11E3ER is a commonly used Ethernet connector in a variety of networking applications. Refer to the Amphenol FCI datasheet for detailed mechanical dimensions, electrical characteristics, and environmental specifications. The integrated magnetics are designed to meet specific Ethernet standards. The LED configuration (color and function) is detailed in the datasheet. Proper grounding and shielding are essential for optimal EMI performance. This specific model likely supports Gigabit Ethernet speeds, providing high-bandwidth network connectivity.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Thomas & Betts
Need more? Email Us
Panjit
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess