EN
  • EN
  • DE

10142333-10003ALF

Part No 10142333-10003ALF
Manufacturer Amphenol
Catalog Card Edge Connectors - Edgeboard Connectors
Description Conn PCI Express Card SKT 164 POS 1mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034217-10142333-10003ALF
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10142333-10003ALF CAD Model

Description

The Amphenol 10142333-10003ALF is a card edge connector, specifically an edgeboard connector, designed for connecting printed circuit boards (PCBs). These connectors provide a reliable and efficient method for establishing electrical connections between PCBs in a variety of electronic systems.

Applications

  • Telecommunications equipment
  • Data processing systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Features

  • Durable construction for long-term reliability
  • High pin count for versatile connectivity options
  • Standard pitch for easy PCB layout
  • Polarization features to prevent mis-mating
  • RoHS compliant, ensuring environmental responsibility

Benefits

  • Provides a secure and stable connection between PCBs
  • Reduces signal loss and improves signal integrity
  • Simplifies PCB assembly and maintenance
  • Offers a cost-effective solution for board-to-board connectivity
  • Ensures reliable performance in demanding environments

Additional Details

Card edge connectors like the Amphenol 10142333-10003ALF are essential components in modern electronic devices. They are commonly used in applications where PCBs need to be easily inserted and removed, such as in expansion slots for computers or in modular electronic systems. The specific number of contacts and the pitch (distance between contacts) are crucial parameters to consider when selecting a card edge connector for a particular application. The materials used in the connector, such as the insulator and contact plating, also play a significant role in its overall performance and durability.

This particular connector is manufactured by Amphenol, a well-known and respected company in the connector industry. Amphenol is known for producing high-quality and reliable connectors that meet the demands of various industries. Their products are designed to withstand harsh environments and provide consistent performance over time.

The 10142333-10003ALF part number suggests a specific configuration and material composition tailored for particular applications. While detailed specifications would require consulting the official Amphenol datasheet for this part, the general properties of card edge connectors provide a solid understanding of its utility.

The card edge connector is a crucial component for board-to-board connections, offering a reliable and space-saving solution. Its robust design and high pin count make it suitable for a wide range of applications, ensuring dependable performance in demanding electronic systems.

You May Also Be Interested in

TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Lowest to $1.2538
TE Connectivity
CONN EDGE DUAL FML 168POS 0.024 / 168 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Black
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 6POS 0.100 / 6 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $1.2554
Amphenol
CONN PCI EXP FMALE 164POS GOLD / 164 Position Female Connector PCI Express™ Gold Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 12POS 0.100 / 12 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3326
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.031 / 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $3.3476
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess