EN
  • EN
  • DE

5962-9169003MXA

Part No 5962-9169003MXA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 28CDIP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 28-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 11.4V ~ 16.5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Base Product Number 5962-9169003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 5962-9169003MXA-ND,2156-5962-9169003MXA-505,505-5962-9169003MXA,-2735-5962-9169003MXA
Standard Package 1
Win Source Part Number 1017908-5962-9169003MXA
Ultra Librarian 3D Model Ultra Librarian 5962-9169003MXA CAD Model

Description

Manufacturer: Analog Devices Inc.

The 5962-9169003MXA, from Analog Devices Inc., is a high-performance, precision integrated circuit designed for a wide array of applications, ranging from aerospace and defense systems to industrial instrumentation. This product is known for its reliability and durability, which is paramount in mission-critical applications where failure is not an option.

Key Features

  • High Precision Voltage Reference
  • Temperature Range: Military Grade (-55°C to +125°C)
  • Low Temperature Coefficient
  • Long-Term Stability and High Reliability
  • Hermetically Sealed Packaging
  • Compliant with MIL-STD-883 Specifications

Applications

The 5962-9169003MXA is ideal for use in high-end applications where precision is crucial. Its robust design ensures consistent performance in harsh environments, making it suitable for:

  • Aerospace and Defense Electronics
  • Precision Instrumentation
  • Satellite and Space Systems
  • Navigation and Guidance Systems
  • Critical Communication Infrastructure

Quality and Standards

Analog Devices Inc. is committed to providing top-quality products that meet the stringent requirements of their customers. The 5962-9169003MXA adheres to the rigorous Military Standard (MIL-STD-883), ensuring it withstands extreme temperatures, vibrations, and other challenging conditions. Its hermetic seal guarantees the integrity of the internal components, providing a reliable solution for systems that cannot afford downtime or inaccuracies.

Conclusion

With its exceptional precision, reliability, and adherence to military standards, the 5962-9169003MXA represents Analog Devices Inc.'s commitment to excellence in the field of high-grade electronic components. Whether it's for aerospace engineering, defense systems, or precision instrumentation, this product delivers consistent performance where it matters most.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess