EN
  • EN
  • DE

AD53035JSTP

Part No AD53035JSTP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171271-AD53035JSTP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD53035JSTP CAD Model

Description

The AD53035JSTP is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its precision, speed, and flexibility, making it an ideal choice for a wide range of applications including telecommunications, instrumentation, and digital signal processing systems.

Key Features

  • High Resolution: The AD53035JSTP boasts a high resolution that ensures accurate signal representation, providing the precision needed for the most demanding applications.
  • High-Speed Performance: With its fast data throughput rate, this DAC can handle high-speed signals, maintaining fidelity and reducing latency in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD53035JSTP minimizes power usage without compromising performance, making it suitable for battery-powered or energy-sensitive systems.
  • Robust Interface Options: The device offers flexible interfacing capabilities, supporting various digital input formats and enabling easy integration with a broad range of microcontrollers and digital signal processors.
  • Durable Construction: Analog Devices Inc. has built the AD53035JSTP to meet high durability standards, ensuring reliable performance even under challenging environmental conditions.

Applications

The AD53035JSTP is versatile and can be used in multiple applications, including:

  • High-speed data acquisition systems
  • Wireless and wired communication infrastructure
  • Advanced medical imaging equipment
  • Precision instrumentation and control systems
  • Aerospace and defense electronics

Technical Specifications

The AD53035JSTP is packed with technical features that ensure its performance stands out in the industry:

  • Digital-to-Analog Conversion Precision
  • High-Speed Data Interface
  • Low-Power Operation Modes
  • Extended Temperature Range Support
  • Compliance with Industry Standards

For developers and engineers looking for a high-performance DAC solution, the AD53035JSTP from Analog Devices Inc. offers the perfect blend of precision, speed, and reliability. Its advanced features and robust design make it a top choice for cutting-edge electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess