EN
  • EN
  • DE

AD5410AREZ-REEL

Part No AD5410AREZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816568-AD5410AREZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5410AREZ-REEL CAD Model

Description

The AD5410AREZ-REEL from Analog Devices Inc. is a high-performance, single-channel, serial input, current source and voltage output digital-to-analog converter (DAC). This precision DAC is part of the REEL series, offering a compact, surface-mount form factor, ideal for space-constrained applications. The AD5410AREZ-REEL is designed to meet the rigorous demands of industrial control systems, process control equipment, and other applications requiring a robust and reliable DAC solution.

Key Features:

  • Output Range: The device provides a flexible output range, supporting programmable current outputs from 4 mA to 20 mA, 0 mA to 20 mA, and 0 mA to 24 mA, as well as a voltage output range of 0 V to 5 V, 0 V to 10 V, ±5 V, or ±10 V, configurable via external pins or software.
  • High Resolution: With a 16-bit resolution, the AD5410AREZ-REEL ensures precise control of the output signal, enabling accurate and fine-grained control for industrial processes.
  • Integrated Features: The DAC includes on-chip output fault detection, overtemperature detection, and a precision internal reference, which minimizes external components and simplifies design.
  • Serial Interface: The device supports a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a wide range of microcontrollers and digital systems.
  • Robustness: The AD5410AREZ-REEL is designed to operate reliably in harsh industrial environments, featuring a wide operating temperature range from -40°C to +105°C.
  • Packaging: Offered in a compact 16-lead TSSOP package, the product is provided in tape and reel form to support efficient manufacturing processes.

Applications:

The AD5410AREZ-REEL is suitable for a variety of applications, including:

  • Industrial Process Control
  • Actuator Control
  • Programmable Logic Controllers (PLCs)
  • Analog Output Modules
  • Data Acquisition Systems
  • Automated Test Equipment

With its high level of integration, performance, and reliability, the AD5410AREZ-REEL from Analog Devices Inc. is an excellent choice for designers seeking a top-tier DAC solution for their advanced industrial applications.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8224 $68.4672
6+ $18.7261 $112.3566
9+ $18.1409 $163.2681
12+ $17.5557 $210.6684
15+ $16.9705 $254.5575
20+ $15.2149 $304.2980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess