EN
  • EN
  • DE

AD558JP

Part No AD558JP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MONO 5-15V IN 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 4.5 V to 16.5 V
Digital Supply Voltage 4.5 V to 16.5 V
INL/DNL (LSB) ±0.5 (Max), -
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 076893-AD558JP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD558JP CAD Model

Description

The AD558JP is a high-performance digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This DAC is part of the renowned AD558 series, which is known for its reliability and ease of use in various applications.

Key Features

  • Resolution: The AD558JP features an 8-bit resolution, providing a fine level of detail in the analog output.
  • Single Supply Operation: It operates on a single +5 V supply, simplifying power management in your design.
  • Monolithic Construction: This DAC comes in a monolithic chip form, ensuring high reliability and consistent performance.
  • Integrated Reference: The on-chip precision voltage reference means fewer external components are required, reducing system complexity.
  • Fast Settling Time: With a settling time of just 150 ns, the AD558JP is ideal for applications that require rapid changes in the analog output.
  • Low Power Consumption: It is designed for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • Compact Package: The device is available in a 16-pin plastic DIP package, which is easy to handle and integrate into various circuit boards.

Applications

The AD558JP is versatile and can be used in a wide range of applications. Its precision and speed make it an excellent choice for:

  • Digital control loops
  • Process control systems
  • Data acquisition systems
  • Computer peripherals
  • Test equipment

Conclusion

The AD558JP from Analog Devices Inc. is a top choice for designers seeking a reliable and easy-to-use 8-bit DAC. With its integrated features and high-performance specifications, it delivers a compact, efficient solution for converting digital signals to precise analog voltages. Whether for industrial, commercial, or consumer applications, the AD558JP stands out as a robust component that can enhance the functionality of your electronic systems.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess