EN
  • EN
  • DE

AD5628BCPZ-2

Part No AD5628BCPZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Digital to Analog Converters - DAC Octal 5V 12bit SPI DAC with reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196827-AD5628BCPZ-2
Manufacturer Analog Devices Inc.
Category Digital to Analog Converters - DAC
Mounting Type Surface Mount
Supplier Device Package 16-LFCSP-WQ (4x4)
Base Product Number AD5628
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Ultra Librarian 3D Model Ultra Librarian AD5628BCPZ-2 CAD Model

Description

The AD5628BCPZ-2 from Analog Devices Inc. is a highly integrated, low-power, 12-bit, octal digital-to-analog converter (DAC) that offers exceptional performance in a compact package. This product is designed to meet the rigorous demands of industrial, communication, and consumer electronics applications.

The AD5628BCPZ-2 is part of the nanoDAC® series, which is renowned for its small size and low power consumption. It operates from a single 2.7V to 5.5V supply, making it versatile for various power environments. The DAC utilizes a versatile 3-wire serial interface that operates at clock rates up to 50 MHz, and is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.

Key features of the AD5628BCPZ-2 include:

  • 12-bit resolution, offering fine granularity and high precision in analog output.
  • Octal channels, allowing multiple signal outputs simultaneously, which is ideal for complex systems requiring multiple analog inputs.
  • Integrated output amplifiers, reference, and power-down modes, which contribute to its high level of integration and reduce the need for external components.
  • Low power operation, with a typical 4.5 μA at 5V standby current, making it suitable for battery-powered devices and power-sensitive applications.

The compact LFCSP (Lead Frame Chip Scale Package) housing of the AD5628BCPZ-2 ensures a minimal footprint on the PCB, and its enhanced electrostatic discharge (ESD) protection allows for greater robustness in harsh electrical environments. This product is specified over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance under varying temperature conditions.

Whether it's for precision control in industrial automation, adjustable biasing in communication infrastructure, or for the fine-tuning of consumer electronics, the AD5628BCPZ-2 stands out as a top choice for designers looking for a high-quality, multi-channel DAC solution.

For more detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet and technical support resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess