EN
  • EN
  • DE

AD587KNZ

Part No AD587KNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 13.5 V ~ 36 V
Operating Supply Current 4mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767223-AD587KNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD587
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD587KNZ CAD Model

Description

The AD587KNZ is a top-tier high precision voltage reference component from the reputable manufacturer, Analog Devices Inc. This product is renowned for its exceptional stability and accuracy, making it a go-to choice for critical applications that require a stable voltage reference.

Key Features

  • High Output Voltage: The AD587KNZ offers a high output voltage of 10V, which is ideal for systems that require a higher reference voltage to operate effectively.
  • Excellent Stability: With a long-term stability of 25 ppm/1000 hours, the AD587KNZ ensures reliable performance over time, minimizing drift and providing consistent results.
  • Low Noise: This component boasts a low noise performance, with a spectral noise density of typically 1 µV peak-to-peak (0.1 Hz to 10 Hz), ensuring a clean and stable signal for high precision applications.
  • High Accuracy: The initial accuracy of the AD587KNZ is ±5 mV, which provides a precise voltage reference right from the start.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -55°C to +125°C, offering versatility in various working environments.
  • Trimming Capability: The device includes a trimming pin which allows for fine-tuning of the output voltage to achieve even higher accuracy if needed.
  • Low Temperature Coefficient: With a temperature coefficient as low as 5 ppm/°C, the AD587KNZ maintains its accuracy across temperature variations.

Applications

The AD587KNZ is particularly suited for high-end applications where precision is paramount. These include:

  • Precision data systems
  • High-resolution converters
  • Industrial automation
  • Professional measuring instruments
  • Medical equipment

Product Specifications

Parameter Value
Output Voltage 10V
Initial Accuracy ±5 mV
Temperature Coefficient 5 ppm/°C
Long-Term Stability 25 ppm/1000 hours
Noise (0.1 Hz to 10 Hz) 1 µV p-p
Operating Temperature Range -55°C to +125°C

With its combination of high performance, reliability, and versatility, the AD587KNZ from Analog Devices Inc. is an excellent choice for any application requiring a high-grade voltage reference.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7317 $73.4634
4+ $30.1388 $120.5552
6+ $29.1970 $175.1820
8+ $28.2552 $226.0416
10+ $27.3133 $273.1330
13+ $24.4878 $318.3414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess