The AD713JRZ-16-REEL is a high-performance, quad operational amplifier offered by Analog Devices Inc., a company known for its innovative and precision-engineered electronic components. This device comes packaged in a convenient reel, making it suitable for automated assembly processes and ideal for high-volume production environments.
Key Features
- Precision Performance: The AD713JRZ-16-REEL boasts a high degree of accuracy and stability, ensuring reliable performance in critical applications.
- Quad Configuration: With four op-amps integrated into a single package, this device allows for compact and efficient circuit designs, saving space and reducing component count.
- Wide Bandwidth: The device offers a wide bandwidth, making it suitable for a variety of applications, including audio processing, active filters, and fast signal conditioning.
- Low Noise: Engineered for low noise operation, the AD713JRZ-16-REEL minimizes interference and preserves signal integrity, which is crucial in high-fidelity audio and precision instrumentation applications.
- Single Supply Operation: It can operate from a single power supply, simplifying power supply design and providing greater flexibility in system integration.
Applications
The AD713JRZ-16-REEL is versatile and can be used in a wide array of applications. Some common uses include:
- Professional Audio Equipment
- Active Filters and Signal Conditioning
- Data Acquisition Systems
- Medical Instrumentation
- Industrial Process Controls
Product Specifications
Parameter
Value
Number of Channels
4
Supply Voltage
±4.5V to ±18V
Slew Rate
16 V/μs
Gain Bandwidth Product
4 MHz
Operating Temperature Range
-40°C to +85°C
For engineers and designers looking for a reliable and high-performance operational amplifier, the AD713JRZ-16-REEL from Analog Devices Inc. offers a compelling solution that combines precision, integration, and flexibility.