Product Overview: AD7248JP by Analog Devices Inc.
The AD7248JP is a precision, low-power, 12-bit digital-to-analog converter (DAC) integrated circuit produced by the renowned semiconductor manufacturer, Analog Devices Inc. This advanced component is designed to meet a wide array of stringent performance requirements in various applications, making it an ideal choice for professionals in the field of electronics and instrumentation.
Key Features
- Resolution: The AD7248JP boasts a 12-bit resolution, providing fine-grain output with high accuracy for critical applications.
- Integrated Precision: This DAC includes an on-chip output amplifier, which enables it to deliver a buffered, voltage output directly from the device.
- Low Power Consumption: Designed with power efficiency in mind, the AD7248JP operates with a low power requirement, making it suitable for battery-operated and portable devices.
- Settling Time: The device features a fast settling time, ensuring quick response and reduced latency in digital control systems.
- Compatibility: It provides a versatile interface that is compatible with a variety of microprocessors and digital systems.
- Dual DACs: The chip contains two DACs in one package, offering a compact solution for systems requiring multiple analog outputs.
Applications
The AD7248JP is suitable for a diverse range of applications, including but not limited to:
- Process Control Systems
- Data Acquisition Systems
- Digital Signal Processing
- Automated Test Equipment
- Computerized Numerical Controls
Product Specifications
| Parameter |
Value |
| Resolution |
12-Bit |
| Number of DACs |
2 |
| Interface Type |
Digital |
| Supply Voltage |
±11.4V to ±16.5V |
| Package |
PLCC-28 |
Overall, the AD7248JP from Analog Devices Inc. represents a robust and reliable choice for designers seeking to incorporate high-precision DAC functionality into their systems.