EN
  • EN
  • DE

AD7683BCPZRL7

Part No AD7683BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 100KSPS 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series PulSAR
Packaging Reel package
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-WDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767385-AD7683BCPZRL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7683
Introduction Date June 25, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7683BCPZRL7 CAD Model

Description

Analog Devices Inc. AD7683BCPZRL7 Precision ADC

The AD7683BCPZRL7 is a high-performance, 16-bit successive approximation analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and precision for a wide range of applications. This compact, low-power component is an ideal solution for systems requiring high-resolution analog-to-digital conversion without sacrificing performance or power efficiency.

Encased in a 10-lead LFCSP (Lead Frame Chip Scale Package), the AD7683BCPZRL7 features a pseudo-differential unipolar input, which is highly beneficial in reducing common-mode noise and improving signal integrity. This makes the device particularly well-suited for precision measurement and data acquisition systems, such as medical devices, industrial control, and instrumentation applications.

One of the standout features of the AD7683BCPZRL7 is its throughput rate of 100 kSPS (kilo-samples per second), providing a rapid data acquisition capability that is essential for systems requiring real-time monitoring and control. Moreover, the device operates on a single 2.5 V power supply, with a typical power consumption of only 1 mW at a 100 kSPS throughput rate, making it an energy-efficient choice for battery-powered and portable devices.

The ADC offers a SPI-compatible serial interface, ensuring easy integration with microcontrollers and digital systems. With its no missing codes performance and a Signal-to-Noise Ratio (SNR) of 91 dB, the AD7683BCPZRL7 guarantees reliable and accurate conversion of analog signals to digital data. The device also includes an on-chip track-and-hold circuit, which simplifies the design by eliminating the need for an external sample-and-hold circuit.

For design flexibility, the AD7683BCPZRL7 features an internal 2.5 V reference, but it also allows for an external reference to be used, giving designers the option to customize the ADC's performance to meet specific application requirements. The device's robustness is further enhanced by its wide operating temperature range of -40°C to +125°C, which ensures stable performance across diverse environmental conditions.

In summary, the AD7683BCPZRL7 from Analog Devices Inc. is a versatile, high-precision ADC offering excellent performance and low power consumption in a small package. Its advanced features and ease of use make it an excellent choice for precision data acquisition in a variety of applications.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess