EN
  • EN
  • DE

AD7922AUJZ-REEL7

Part No AD7922AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 2 Input 1 SAR TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 5.25V
Voltage - Supply, Digital 2.35V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting SMD (SMT)
Base Product Number AD7922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7922AUJZ-REEL7DKR,2156-AD7922AUJZ-REEL7,-2735-AD7922AUJZ-REEL7DKR,AD7922AUJZ-REEL7CT,AD7922AUJZREEL7,AD7922AUJZ-REEL7-ND,ANAANAAD7922AUJZ-REEL7,-2735-AD7922AUJZ-REEL7CT,AD7922AUJZ-REEL7TR
Standard Package 3,000
Win Source Part Number 996034-AD7922AUJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7922AUJZ-REEL7 CAD Model

Description

AD7922AUJZ-REEL7 - A High-Performance ADC from Analog Devices Inc.

The AD7922AUJZ-REEL7 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This ADC is a part of the AD792x series, which is renowned for its high speed, low power, and small footprint, making it an ideal choice for a wide range of applications, including medical instruments, industrial controls, and battery-powered devices.

Featuring a pseudo-differential unipolar input, the AD7922AUJZ-REEL7 is capable of sampling speeds up to 2 MSPS (million samples per second) without sacrificing accuracy. This ADC operates from a single 2.7 V to 5.25 V power supply, offering flexibility in power-sensitive applications. Its power consumption is minimal, with only 1 mW consumed at 1 MSPS, further reducing to 1.5 μW in full power-down mode.

The AD7922AUJZ-REEL7 comes in a compact 8-lead TSOT-23 package, providing a space-saving solution for densely packed circuit boards. Its small size does not compromise its performance, as it includes features such as a high-speed serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, making it easy to integrate into a variety of digital systems.

One of the key advantages of the AD7922AUJZ-REEL7 is its ease of use. It incorporates a 2-channel multiplexer with a sequencer, which enables the ADC to monitor two different inputs in quick succession—greatly simplifying the design of multi-channel systems. In addition, the device features an on-chip track-and-hold circuit, ensuring accurate sampling of input signals without the need for external components.

This ADC is available in a tape and reel format (REEL7), which facilitates automated assembly processes, making it a convenient choice for high-volume production. The quality and reliability of the AD7922AUJZ-REEL7 are backed by Analog Devices Inc.'s rigorous testing and quality control processes, ensuring performance that engineers and designers can trust for their critical applications.

Overall, the AD7922AUJZ-REEL7 is a versatile and reliable ADC that offers an excellent balance of speed, power efficiency, and size, making it a top choice for anyone looking to incorporate high-precision data conversion into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess