EN
  • EN
  • DE

AD7993BRU-1

Part No AD7993BRU-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 4CHAN I2C 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 10
Sampling Rate 188k
Number of Inputs 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 139820-AD7993BRU-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7993BRU-1 CAD Model

Description

Analog Devices Inc. AD7993BRU-1 Precision ADC

The AD7993BRU-1 from Analog Devices Inc. is a high-performance, 4-channel, 10-bit analog-to-digital converter (ADC) that offers a seamless blend of compactness, efficiency, and precision. Designed for applications that require accurate digital representation of analog signals, the AD7993BRU-1 is an ideal choice for a wide range of applications including industrial automation, medical equipment, and battery-powered devices.

This ADC operates on a single 2.7 V to 5.5 V power supply and features a I²C-compatible serial interface. This interface allows for easy integration into a variety of microcontroller-based systems, making it a versatile component for system designers. The AD7993BRU-1's four single-ended inputs are multiplexed to a sample-and-hold amplifier, providing flexibility in channel selection and enabling simultaneous sampling of multiple signals.

One of the standout features of the AD7993BRU-1 is its low power consumption, making it particularly suitable for portable and battery-operated devices. It also includes a power-down function that reduces power consumption to a mere 1 µA when not in use, further conserving energy and extending battery life.

The device offers a fast conversion rate of up to 188.9 kSPS, which allows for quick data acquisition and processing, making it an excellent choice for applications that require real-time monitoring and control. Furthermore, with an operating temperature range of -40°C to +85°C, the AD7993BRU-1 is robust enough to function in harsh environments, ensuring reliable performance across various conditions.

For ease of implementation, the AD7993BRU-1 comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which is conducive to space-constrained applications. The combination of its small footprint, low power consumption, and high precision makes the AD7993BRU-1 a quintessential component for designers looking to optimize their systems for performance and efficiency.

In summary, the AD7993BRU-1 by Analog Devices Inc. is a sophisticated ADC solution that offers high accuracy, low power usage, and fast data throughput, all packed into a small form factor. Whether it's for industrial control systems, medical instrumentation, or portable devices, this ADC is engineered to deliver reliable and high-quality digital conversion of analog inputs.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0743 $74.1486
4+ $30.4204 $121.6816
6+ $29.4698 $176.8188
9+ $28.5193 $256.6737
11+ $27.5687 $303.2557
15+ $24.7170 $370.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess