EN
  • EN
  • DE

AD8016ARP-REEL

Part No AD8016ARP-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power, High Output Current xDSL Line Driver / ADSL Driver Single 20-Pin PSOP-II T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 171975-AD8016ARP-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8016
Introduction Date August 10, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8016ARP-REEL CAD Model

Description

Product Overview

The AD8016ARP-REEL is a cutting-edge product from Analog Devices Inc., renowned for its high-performance semiconductor solutions. This particular component is a powerful signal processing integrated circuit designed to meet the rigorous demands of a wide range of applications, including telecommunications, data communications, and video broadcasting.

Key Features

  • High-Speed Operation: The AD8016ARP-REEL is capable of delivering fast and reliable performance, which is essential for processing high-frequency signals with minimal distortion.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered for efficiency, ensuring that power usage is kept to a minimum, thereby saving energy and reducing heat output.
  • Flexible Power Supply: It operates over a wide range of supply voltages, making it a versatile choice for various system designs.
  • Differential Gain and Phase: With excellent differential gain and phase characteristics, the AD8016ARP-REEL ensures signal integrity, which is crucial for high-quality video and data transmission.
  • Robust Packaging: The device comes in a robust packaging option (Reel) that facilitates automated assembly processes, enhancing manufacturing efficiency and reliability.

Applications

The AD8016ARP-REEL is ideally suited for a variety of applications that require high-speed data processing and transmission. These include:

  • Cable modems and xDSL modems
  • Fiber optic receivers and transmitters
  • High-speed data acquisition systems
  • Video amplifiers and distribution systems
  • Wireless base station equipment
  • Test and measurement equipment

Product Specifications

The AD8016ARP-REEL boasts a set of impressive technical specifications that make it a top choice for designers and engineers:

  • Package: Supplied in a convenient reel packaging format for ease of handling and storage.
  • Temperature Range: Designed to operate over an extended industrial temperature range, ensuring reliability in various environmental conditions.
  • Quality and Reliability: Manufactured by Analog Devices Inc., a leader in the semiconductor industry, ensuring high standards of quality and reliability.

For those looking to integrate a high-speed signal processing solution into their designs, the AD8016ARP-REEL from Analog Devices Inc. offers an exceptional balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7022 $51.7242
26+ $3.8583 $100.3158
41+ $3.7377 $153.2457
56+ $3.6171 $202.5576
72+ $3.4966 $251.7552
96+ $3.1348 $300.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,977 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess